ASUS logo

ASUS R7250-1GD5-V2 AMD Radeon R7 250 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117409
Info modified on:
02 Sept 2024, 20:23:33
Short summary description ASUS R7250-1GD5-V2 AMD Radeon R7 250 1 GB GDDR5:

ASUS R7250-1GD5-V2, Radeon R7 250, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS R7250-1GD5-V2 AMD Radeon R7 250 1 GB GDDR5:

ASUS R7250-1GD5-V2. Graphics processor family: AMD, Graphics processor: Radeon R7 250, Processor frequency: 725 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1125 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 12.0. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.