ASUS logo

ASUS STRIX-R9FURY-DC3-4G-GAMING AMD Radeon R9 Fury 4 GB High Bandwidth Memory (HBM)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55426
Info modified on:
02 Sept 2024, 20:23:55
Short summary description ASUS STRIX-R9FURY-DC3-4G-GAMING AMD Radeon R9 Fury 4 GB High Bandwidth Memory (HBM):

ASUS STRIX-R9FURY-DC3-4G-GAMING, Radeon R9 Fury, 4 GB, High Bandwidth Memory (HBM), 4096 bit, 4096 x 2160 pixels, PCI 3.0

Long summary description ASUS STRIX-R9FURY-DC3-4G-GAMING AMD Radeon R9 Fury 4 GB High Bandwidth Memory (HBM):

ASUS STRIX-R9FURY-DC3-4G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon R9 Fury, Processor frequency: 1000 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: High Bandwidth Memory (HBM), Memory bus: 4096 bit, Memory clock speed: 500 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.4. Interface type: PCI 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.