ASUS logo

ASUS Radeon R9 390X 8GB AMD GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82561
Info modified on:
02 Sept 2024, 20:25:33
Short summary description ASUS Radeon R9 390X 8GB AMD GDDR5:

ASUS Radeon R9 390X 8GB, Radeon R9 390X, 8 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS Radeon R9 390X 8GB AMD GDDR5:

ASUS Radeon R9 390X 8GB. Graphics processor family: AMD, Graphics processor: Radeon R9 390X, Processor frequency: 1050 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.