ASUS logo

ASUS STRIX-R9390X-DC3OC-8GD5-GAMING AMD Radeon R9 390X 8 GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95633
Info modified on:
02 Sept 2024, 20:23:57
Short summary description ASUS STRIX-R9390X-DC3OC-8GD5-GAMING AMD Radeon R9 390X 8 GB GDDR5:

ASUS STRIX-R9390X-DC3OC-8GD5-GAMING, Radeon R9 390X, 8 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS STRIX-R9390X-DC3OC-8GD5-GAMING AMD Radeon R9 390X 8 GB GDDR5:

ASUS STRIX-R9390X-DC3OC-8GD5-GAMING. Graphics processor family: AMD, Graphics processor: Radeon R9 390X, Processor frequency: 1070 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.