ASUS logo

ASUS STRIX-GTX960-DC2OC-2GD5 NVIDIA GeForce GTX 960 2 GB GDDR5

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169299
Info modified on:
02 Sept 2024, 20:24:51
Short summary description ASUS STRIX-GTX960-DC2OC-2GD5 NVIDIA GeForce GTX 960 2 GB GDDR5:

ASUS STRIX-GTX960-DC2OC-2GD5, GeForce GTX 960, 2 GB, GDDR5, 128 bit, 7200 MHz, PCI Express 3.0

Long summary description ASUS STRIX-GTX960-DC2OC-2GD5 NVIDIA GeForce GTX 960 2 GB GDDR5:

ASUS STRIX-GTX960-DC2OC-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 960, Processor frequency: 1253 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7200 MHz. OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.