ASUS logo

ASUS STRIX-GTX970-DC2-4GD5 NVIDIA GeForce GTX 970 4 GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103346
Info modified on:
02 Sept 2024, 20:23:55
Short summary description ASUS STRIX-GTX970-DC2-4GD5 NVIDIA GeForce GTX 970 4 GB GDDR5:

ASUS STRIX-GTX970-DC2-4GD5, GeForce GTX 970, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS STRIX-GTX970-DC2-4GD5 NVIDIA GeForce GTX 970 4 GB GDDR5:

ASUS STRIX-GTX970-DC2-4GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 970, Processor frequency: 1051 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.