ASUS logo

ASUS GTX TITAN Z NVIDIA GeForce GTX TITAN Z 12 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35724
Info modified on:
02 Sept 2024, 20:25:12
Short summary description ASUS GTX TITAN Z NVIDIA GeForce GTX TITAN Z 12 GB GDDR5:

ASUS GTX TITAN Z, GeForce GTX TITAN Z, 12 GB, GDDR5, 768 bit, 2048 x 1536 pixels, PCI Express 3.0

Long summary description ASUS GTX TITAN Z NVIDIA GeForce GTX TITAN Z 12 GB GDDR5:

ASUS GTX TITAN Z. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX TITAN Z, Processor frequency: 705 MHz. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5, Memory bus: 768 bit, Memory clock speed: 7000 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.