ASUS logo

ASUS R9280-DC2T-3GD5 AMD Radeon R9 280 3 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79564
Info modified on:
02 Sept 2024, 20:24:42
Short summary description ASUS R9280-DC2T-3GD5 AMD Radeon R9 280 3 GB GDDR5:

ASUS R9280-DC2T-3GD5, Radeon R9 280, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS R9280-DC2T-3GD5 AMD Radeon R9 280 3 GB GDDR5:

ASUS R9280-DC2T-3GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 280, Processor frequency: 874 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.