ASUS GTX750-PHOC-1GD5, GeForce GTX 750, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0
ASUS GTX750-PHOC-1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 750, Processor frequency: 1056 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1253 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)