ASUS R9290X-DC2OC-4GD5, Radeon R9 290X, 4 GB, GDDR5, 512 bit, 5400 MHz, PCI Express 3.0
ASUS R9290X-DC2OC-4GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 290X, Processor frequency: 1050 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 5400 MHz. DirectX version: 11.2. Interface type: PCI Express 3.0. Cooling type: Active