ASUS logo

ASUS R9270X-DC2T-2GD5 AMD Radeon R9 270X 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144980
Info modified on:
02 Sept 2024, 20:23:52
Short summary description ASUS R9270X-DC2T-2GD5 AMD Radeon R9 270X 2 GB GDDR5:

ASUS R9270X-DC2T-2GD5, Radeon R9 270X, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS R9270X-DC2T-2GD5 AMD Radeon R9 270X 2 GB GDDR5:

ASUS R9270X-DC2T-2GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 270X. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.3. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.