ASUS logo

ASUS GTX770-DC2OC-2GD5 NVIDIA GeForce GTX 770 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178347
Info modified on:
12 Mar 2020, 17:16:56
Short summary description ASUS GTX770-DC2OC-2GD5 NVIDIA GeForce GTX 770 2 GB GDDR5:

ASUS GTX770-DC2OC-2GD5, GeForce GTX 770, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS GTX770-DC2OC-2GD5 NVIDIA GeForce GTX 770 2 GB GDDR5:

ASUS GTX770-DC2OC-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 770, Processor frequency: 1110 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.