ASUS logo

ASUS R7250-1GD5 AMD Radeon R7 250 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87610
Info modified on:
02 Sept 2024, 20:23:29
Short summary description ASUS R7250-1GD5 AMD Radeon R7 250 1 GB GDDR5:

ASUS R7250-1GD5, Radeon R7 250, 1 GB, GDDR5, 128 bit, 1920 x 1200 pixels, PCI Express 3.0

Long summary description ASUS R7250-1GD5 AMD Radeon R7 250 1 GB GDDR5:

ASUS R7250-1GD5. Graphics processor family: AMD, Graphics processor: Radeon R7 250, Processor frequency: 1000 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1150 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 11.2. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.