ASUS Cerberus V2, Wired, Gaming, 20 - 2000 Hz, 344 g, Headset, Black, Red
ASUS Cerberus V2. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 2000 Hz. Cable length: 1.2 m. Weight: 344 g. Product colour: Black, Red