ASUS Echelon, Full-size (100%), Wired, USB + PS/2, Mechanical, QWERTY, Black
ASUS Echelon. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black