ASUS logo

ASUS Echelon Mechanical keyboard Gaming USB + PS/2 QWERTY Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71362
Info modified on:
30 Sept 2021, 14:05:59
Short summary description ASUS Echelon Mechanical keyboard Gaming USB + PS/2 QWERTY Black:

ASUS Echelon Mechanical Keyboard, Full-size (100%), Wired, USB + PS/2, QWERTY, Black

Long summary description ASUS Echelon Mechanical keyboard Gaming USB + PS/2 QWERTY Black:

ASUS Echelon Mechanical Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.