ASUS logo

ASUS Echelon keyboard Gaming USB + PS/2 QWERTY US English Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100843
Info modified on:
30 Sept 2021, 14:06:02
Short summary description ASUS Echelon keyboard Gaming USB + PS/2 QWERTY US English Black:

ASUS Echelon, Wired, USB + PS/2, Mechanical, QWERTY, LED, Black

Long summary description ASUS Echelon keyboard Gaming USB + PS/2 QWERTY US English Black:

ASUS Echelon. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: LED, Wrist rest. Cable length: 1.8 m. USB hub, Recommended usage: Gaming. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.