ASUS logo

ASUS TUF-GAMING-750B power supply unit 750 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263121
Info modified on:
14 Mar 2024, 13:17:58
Short summary description ASUS TUF-GAMING-750B power supply unit 750 W 20+4 pin ATX ATX Black:

ASUS TUF-GAMING-750B, 750 W, 100 - 240 V, 20+4 pin ATX, Non-Modular, PC, ATX

Long summary description ASUS TUF-GAMING-750B power supply unit 750 W 20+4 pin ATX ATX Black:

ASUS TUF-GAMING-750B. Total power: 750 W, AC input voltage: 100 - 240 V. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Black. Width: 150 mm, Depth: 150 mm, Height: 86 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.