ASUS logo

ASUS ROG-STRIX-750G power supply unit 750 W 20+4 pin ATX 1U

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
258796
Info modified on:
10 Aug 2024, 11:22:55
Short summary description ASUS ROG-STRIX-750G power supply unit 750 W 20+4 pin ATX 1U:

ASUS ROG-STRIX-750G, 750 W, 100 - 240 V, 50 - 60 Hz, 20 A, 62 A, 20 A

Long summary description ASUS ROG-STRIX-750G power supply unit 750 W 20+4 pin ATX 1U:

ASUS ROG-STRIX-750G. Total power: 750 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Gold. Fan diameter: 13.5 cm. Cables included: AC, PCIe, SATA

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.