ASUS logo

ASUS ROG-STRIX-750G power supply unit 750 W 20+4 pin ATX 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74757
Info modified on:
10 Aug 2024, 10:47:22
Short summary description ASUS ROG-STRIX-750G power supply unit 750 W 20+4 pin ATX 1U Black:

ASUS ROG-STRIX-750G, 750 W, 100 - 240 V, 50 - 60 Hz, 20 A, 62 A, 20 A

Long summary description ASUS ROG-STRIX-750G power supply unit 750 W 20+4 pin ATX 1U Black:

ASUS ROG-STRIX-750G. Total power: 750 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Cables included: AC, PCIe, SATA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.