ASUS logo

ASUS Xonar U5 5.1 channels USB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
412458
Info modified on:
20 Dec 2024, 05:35:05
Short summary description ASUS Xonar U5 5.1 channels USB:

ASUS Xonar U5, 5.1 channels, 24 bit, 104 dB, USB

Long summary description ASUS Xonar U5 5.1 channels USB:

ASUS Xonar U5. Audio output channels: 5.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 104 dB. Host interface: USB. Cables included: S/PDIF, USB. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X...

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.