ASUS logo

ASUS Xonar U7 Echelon Edition 7.1 channels USB

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59299
Info modified on:
14 Feb 2025, 15:54:44
Short summary description ASUS Xonar U7 Echelon Edition 7.1 channels USB:

ASUS Xonar U7 Echelon Edition, 7.1 channels, 24 bit, 114 dB, USB

Long summary description ASUS Xonar U7 Echelon Edition 7.1 channels USB:

ASUS Xonar U7 Echelon Edition. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 114 dB. Host interface: USB. Dolby technologies: Dolby Home Theater v4, Cables included: S/PDIF, USB. Width: 80 mm, Depth: 130 mm, Height: 25 mm. Full-Scale voltage: 1.3 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.