ASUS logo

ASUS Xonar U7 7.1 channels USB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132553
Info modified on:
15 Feb 2019, 14:15:57
Short summary description ASUS Xonar U7 7.1 channels USB:

ASUS Xonar U7, 7.1 channels, 24 bit, 114 dB, USB

Long summary description ASUS Xonar U7 7.1 channels USB:

ASUS Xonar U7. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 114 dB. Host interface: USB. Dolby technologies: Dolby Home Theater v4, Chipset: C-Media 6632A, Cables included: USB. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Volume control: Digital

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.