ASUS logo

ASUS Xonar AE Internal 7.1 channels PCI-E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
346980
Info modified on:
20 Dec 2024, 09:41:25
Short summary description ASUS Xonar AE Internal 7.1 channels PCI-E:

ASUS Xonar AE, 7.1 channels, Internal, 32 bit, 110 dB, PCI-E

Long summary description ASUS Xonar AE Internal 7.1 channels PCI-E:

ASUS Xonar AE. Audio output channels: 7.1 channels, Audio quality: 32 bit, Line-out Signal-to-Noise Ratio (SNR): 110 dB. Host interface: PCI-E, Headphone connectivity: 3.5 mm. Processor model: 6632AE

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.