ASUS Chromebook C300MA-FN0005, Intel® Celeron®, 2.16 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 32 GB
ASUS Chromebook C300MA-FN0005. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black