ASUS logo

ASUS ROG Ranger BP3703 backpack Black Polyester, Thermoplastic polyurethane (TPU)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74268
Info modified on:
25 Oct 2022, 10:14:05
Short summary description ASUS ROG Ranger BP3703 backpack Black Polyester, Thermoplastic polyurethane (TPU):

ASUS ROG Ranger BP3703, City, 43.2 cm (17"), Notebook compartment, Polyester, Thermoplastic polyurethane (TPU)

Long summary description ASUS ROG Ranger BP3703 backpack Black Polyester, Thermoplastic polyurethane (TPU):

ASUS ROG Ranger BP3703. Product main colour: Black, Style: City, Coloration: Monochromatic. Width: 300 mm, Depth: 170 mm, Height: 480 mm. Material: Polyester, Thermoplastic polyurethane (TPU)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.