ASUS logo

ASUS ROG Ranger BP2500 39.6 cm (15.6") Backpack Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93159
Info modified on:
04 Jun 2024, 19:01:43
Short summary description ASUS ROG Ranger BP2500 39.6 cm (15.6") Backpack Black:

ASUS ROG Ranger BP2500, Backpack, 39.6 cm (15.6"), 1.4 kg

Long summary description ASUS ROG Ranger BP2500 39.6 cm (15.6") Backpack Black:

ASUS ROG Ranger BP2500. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Interior material: Polyester, Carrying handle(s). Weight: 1.4 kg. Surface coloration: Pattern

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.