ASUS ROG XRANGER, Unisex, 43.2 cm (17"), Notebook compartment, Waterproof, Nylon, Rubber
ASUS ROG XRANGER. Product main colour: Black/Red, Coloration: Monochromatic, Linear mass density: 1680 D. Width: 53 mm, Depth: 380 mm, Height: 525 mm. Material: Nylon, Rubber