ASUS logo

ASUS 90XB019P-MPW060 mobile device charger Tablet Black AC Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41276
Info modified on:
01 Sept 2023, 12:55:35
Short summary description ASUS 90XB019P-MPW060 mobile device charger Tablet Black AC Indoor:

ASUS 90XB019P-MPW060, Indoor, AC, 5.2 V, 0.25 A, Black

Long summary description ASUS 90XB019P-MPW060 mobile device charger Tablet Black AC Indoor:

ASUS 90XB019P-MPW060. Charger type: Indoor, Power source type: AC, Charger compatibility: Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 5.2 V, AC adapter output current: 0.25 A. USB 2.0 ports quantity: 1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.