ASUS logo

ASUS A4000 NVIDIA RTX A4000 16 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42324
Info modified on:
02 Sept 2024, 20:25:31
Short summary description ASUS A4000 NVIDIA RTX A4000 16 GB GDDR6:

ASUS A4000, RTX A4000, 16 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS A4000 NVIDIA RTX A4000 16 GB GDDR6:

ASUS A4000. Graphics processor family: NVIDIA, Graphics processor: RTX A4000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.07, OpenGL version: 4.68. Interface type: PCI Express 4.0. Cooling type: Active

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.