ASUS logo

ASUS RS500A-E12-RS12U Socket SP5 Rack (1U) Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26850
Info modified on:
10 Aug 2024, 06:35:55
Short summary description ASUS RS500A-E12-RS12U Socket SP5 Rack (1U) Grey:

ASUS RS500A-E12-RS12U, Socket SP5, AMD, AMD EPYC, AMD EPYC 9004, DDR5-SDRAM, 128GB, 64GB, 32GB, 16GB, 256GB

Long summary description ASUS RS500A-E12-RS12U Socket SP5 Rack (1U) Grey:

ASUS RS500A-E12-RS12U. Processor socket: Socket SP5, Processor manufacturer: AMD, Processor family: AMD EPYC. Supported memory types: DDR5-SDRAM, Supported DIMM module capacities: 128GB, 64GB, 32GB, 16GB, 256GB, Maximum internal memory: 6.14 TB. Storage drive sizes supported: 2.5,M.2, Supported storage drive types: HDD & SSD, SSD form factor: M.2. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I350-AM2. Chassis type: Rack (1U), Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.