ASUS logo

ASUS PIKE II 3108-8i-16PD/2G RAID controller PCI Express x2 3.0 12 Gbit/s

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205238
Info modified on:
16 Feb 2025, 16:27:09
Short summary description ASUS PIKE II 3108-8i-16PD/2G RAID controller PCI Express x2 3.0 12 Gbit/s:

ASUS PIKE II 3108-8i-16PD/2G, SAS, Serial ATA, Serial ATA II, Serial ATA III, PCI Express x2, 0, 1, 5, 6, 10, 50, 60, 12 Gbit/s, LSI SAS 3108, 152.4 mm

Long summary description ASUS PIKE II 3108-8i-16PD/2G RAID controller PCI Express x2 3.0 12 Gbit/s:

ASUS PIKE II 3108-8i-16PD/2G. Supported storage drive interfaces: SAS, Serial ATA, Serial ATA II, Serial ATA III, Host interface: PCI Express x2. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 12 Gbit/s, Chipset: LSI SAS 3108. Width: 152.4 mm, Height: 50.8 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.