ASUS logo

ASUS PIKE II 3108-8i/16PD RAID controller PCI Express 3.0 12 Gbit/s

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92697
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS PIKE II 3108-8i/16PD RAID controller PCI Express 3.0 12 Gbit/s:

ASUS PIKE II 3108-8i/16PD, SAS, Serial ATA II, Serial ATA III, PCI Express, 0, 1, 5, 6, 10, 50, 60, 12 Gbit/s, 1000 MB, LSI SAS 3108

Long summary description ASUS PIKE II 3108-8i/16PD RAID controller PCI Express 3.0 12 Gbit/s:

ASUS PIKE II 3108-8i/16PD. Supported storage drive interfaces: SAS, Serial ATA II, Serial ATA III, Host interface: PCI Express. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 12 Gbit/s, Internal memory: 1000 MB. Width: 152.4 mm, Height: 50.8 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.