ASUS S14NA-U12, AMD, Socket SP6, SP6, DDR5-SDRAM, 1.15 TB, DIMM
ASUS S14NA-U12. Processor manufacturer: AMD, Processor socket: Socket SP6, Supported processor sockets: SP6. Supported memory types: DDR5-SDRAM, Maximum internal memory: 1.15 TB, Memory slots type: DIMM. Supported storage drive interfaces: PCI Express 5.0, Supported storage drive types: HDD & SSD. Ethernet interface type: 25 Gigabit Ethernet, Gigabit Ethernet. Component for: Server, Motherboard chipset family: AMD, Product colour: Black