ASUS logo

ASUS P11C-M/10G-2T Intel C242 LGA 1151 (Socket H4) Mini-ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129674
Info modified on:
02 Jun 2025, 09:48:58
Short summary description ASUS P11C-M/10G-2T Intel C242 LGA 1151 (Socket H4) Mini-ITX:

ASUS P11C-M/10G-2T, Intel, LGA 1151 (Socket H4), Intel® Xeon®, Intel Xeon E, E-2200, E-2100, DDR4-SDRAM, 64 GB

Long summary description ASUS P11C-M/10G-2T Intel C242 LGA 1151 (Socket H4) Mini-ITX:

ASUS P11C-M/10G-2T. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Xeon®, Intel Xeon E. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT. Component for: PC, Motherboard form factor: Mini-ITX, Motherboard chipset: Intel C242

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.