ASUS logo

ASUS P10S WS Intel® C236 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277788
Info modified on:
30 Oct 2024, 13:00:44
Short summary description ASUS P10S WS Intel® C236 LGA 1151 (Socket H4) ATX:

ASUS P10S WS, Intel, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB, Quad-channel, Non-ECC

Long summary description ASUS P10S WS Intel® C236 LGA 1151 (Socket H4) ATX:

ASUS P10S WS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet, LAN controller: Intel I210. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® C236

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.