ASUS logo

ASUS Z10PA-U8/10G-2S Intel® C612 LGA 2011-v3 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92164
Info modified on:
19 Mar 2025, 16:24:29
Short summary description ASUS Z10PA-U8/10G-2S Intel® C612 LGA 2011-v3 ATX:

ASUS Z10PA-U8/10G-2S, Intel, LGA 2011-v3, 4, 6, 8, DDR4-SDRAM, 512 GB, Quad-channel

Long summary description ASUS Z10PA-U8/10G-2S Intel® C612 LGA 2011-v3 ATX:

ASUS Z10PA-U8/10G-2S. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Processor number of cores supported: 4, 6, 8. Supported memory types: DDR4-SDRAM, Maximum internal memory: 512 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2400, On-board graphics card memory: 32 MB. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet, LAN controller: Intel I210

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.