ASUS logo

ASUS Z10PA-D8 Intel® C612 LGA 2011-v3 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275926
Info modified on:
09 Jan 2023, 09:43:07
Short summary description ASUS Z10PA-D8 Intel® C612 LGA 2011-v3 ATX:

ASUS Z10PA-D8, Intel, LGA 2011-v3, E5-2600, 4, 6, 8, 10, 12, 14, 16, 18, 6.4,8,9.6 GT/s, DDR4-SDRAM

Long summary description ASUS Z10PA-D8 Intel® C612 LGA 2011-v3 ATX:

ASUS Z10PA-D8. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Intel Xeon series: E5-2600. Supported memory types: DDR4-SDRAM, Maximum internal memory: 512 GB, Supported memory clock speeds: 1333,1600,1866,2133 MHz. Supported storage drive interfaces: SATA III, RAID levels: 1, 5, 10. USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1, 2. LAN controller: Intel® I210-AT

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.