ASUS P9D-I, Intel, LGA 1150 (Socket H3), E3-1200, 2, 4, DDR3-SDRAM, 16 GB
ASUS P9D-I. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Intel Xeon series: E3-1200. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, ECC сompatibility: ECC. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300, On-board graphics card memory: 32 MB. LAN controller: Intel® I210-AT