ASUS logo

ASUS P9D WS Intel® C226 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106126
Info modified on:
30 Oct 2024, 13:10:37
Short summary description ASUS P9D WS Intel® C226 LGA 1150 (Socket H3) ATX:

ASUS P9D WS, Intel, LGA 1150 (Socket H3), E3-1200, 2, 4, DDR3-SDRAM, 32 GB

Long summary description ASUS P9D WS Intel® C226 LGA 1150 (Socket H3) ATX:

ASUS P9D WS. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Intel Xeon series: E3-1200. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 4-Way CrossFireX. USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1, 2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.