ASUS logo

ASUS P9D WS Intel® C226 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69965
Info modified on:
30 Oct 2024, 13:06:53
Short summary description ASUS P9D WS Intel® C226 LGA 1150 (Socket H3) ATX:

ASUS P9D WS, Intel, LGA 1150 (Socket H3), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 32 GB

Long summary description ASUS P9D WS Intel® C226 LGA 1150 (Socket H3) ATX:

ASUS P9D WS. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 4-Way CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 4000 x 2000 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel I210

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.