Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS RS300-E7/PS4 LGA 1155 (Socket H2) 1U

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS300-E7/PS4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90S-S6M001CET
Category
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
server barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14491
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS RS300-E7/PS4 LGA 1155 (Socket H2) 1U :
The short editorial description of ASUS RS300-E7/PS4 LGA 1155 (Socket H2) 1U

RS300-E7/PS4 - Socket LGA1155, Intel C204, DDR3, Aspeed AST2050 (16MB VRAM), 1U, 350W
More>>>

ASUS RS300-E7/PS4 LGA 1155 (Socket H2) 1U:
The official marketing text of ASUS RS300-E7/PS4 LGA 1155 (Socket H2) 1U as supplied by the manufacturer
Highly Expandable 1U Server with Quad LAN
As a UP 1U rack-mount server based on new generation Intel® Xeon® Sandy Bridge CPUs, the RS300-E7/PS4 provides immediate performance upscaling, extensive expandability and upgradability. It also features quad LAN networking and remote management, offering an ideal server for entry-level applications.

New Generation Intel® Xeon® Sandy Bridge CPUs
Up to 21% faster performance and 16% better output/watt compared with previous generation processors
ASUS proprietary CPU heat pipes deliver superior cooling for more stable computing without blocking or restricting expansion slots

Quad LAN for Extra Reliable Networking
Bigger bandwidth through teaming four Gigabit LAN
Improved virtualization performance with more networking resources for virtual servers, optimizing VMware® fault tolerance
Quad LAN improves load balance and fault tolerance for far more reliable connections, offering the ultimate in network security and efficiency

2 + 1 Expandability in UP 1U
Supports 2+1 I/O expansion slots in a 1U chassis for higher expandability and better data protection
Two PCI-E slots support full-height/half-length cards
Extra slot designed for optional ASUS PIKE cards for seamless, cost effective upgrades to SAS storage and RAID protection with no additional verification needed

Remote Management
Optional web-based, GUI-driven ASMB5-iKVM upgrade kit provides full control of server functions with dedicated hotkeys and remote server screen
Virtual media-over-LAN helps share local devices with target servers, enabling fast troubleshooting and OS installation

Compatible with the ASUS E7 Generation server system and the ASMB5 header

ASUS ASWM Enterprise Support
Provides easy deployment and management with a user friendly interface
Delivers centralized management, asset supervision, notification mechanisms and integrated BMC BIOS updates

Energy Saving with 80+ Green Power
The RS300-E7/PS4 reduces total system power loss to the lowest levels available in its segment for better power efficiency
Short summary description ASUS RS300-E7/PS4 LGA 1155 (Socket H2) 1U:
This short summary of the ASUS RS300-E7/PS4 LGA 1155 (Socket H2) 1U data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS RS300-E7/PS4, LGA 1155 (Socket H2), Intel, Core i3,Xeon, E3-1200, 8 GB, 0, 1, 5, 10
Long summary description ASUS RS300-E7/PS4 LGA 1155 (Socket H2) 1U :

ASUS RS300-E7/PS4. Processor socket: LGA 1155 (Socket H2), Processor family: Intel, Compatible processor series: Core i3,Xeon. Maximum UDIMM memory: 8 GB. RAID levels: 0, 1, 5, 10, Supported storage drive interfaces: Serial ATA. LAN controller: Intel 82574L. Maximum graphics adapter memory: 16 MB

This is an auto-generated long summary of ASUS RS300-E7/PS4 LGA 1155 (Socket H2) 1U based on the first three specs of the first five spec groups.
Processor
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Compatible processor series
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Core i3,Xeon
Intel Xeon series
E3-1200
Memory
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
4
Maximum UDIMM memory
8 GB
Storage
Number of hard drives supported *
The total number of hard drives that can be used in/with this product.
4
Hot-swap hard drive bays *
Hot-swap hard drives are drives that can be removed and replaced during operation. Hot-swap hard drives are placed into hot-swap hard drive bays inside computers.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Supported storage drive interfaces
Serial ATA
Networking
LAN controller
Intel 82574L
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
5
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Expansion slots
PCI Express x16 slots
1
Expansion slots
PCI Express x8 slots
1
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
Design
Form factor *
The shape or design of the product.
1U
Performance
Optical drive type
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Server 2008 R2 Windows Server 2008 Enterprise 32/64-bit Windows Server 2003 R2 Enterprise 32/64-bit RedHat Enterprise Linux AS5.5 32/64-bit SuSE Linux Enterprise Server 10 32/64-bit SuSE Linux Enterprise Server 11 32/64-bit
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
350 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CE, EN55022 & EN55024
Other features
Graphics adapter
AST2050
Graphics adapter family
ASPEED
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
0%
X