ASUS logo

ASUS TS300-E7/PS4 LGA 1155 (Socket H2)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12529
Info modified on:
30 May 2019, 10:33:01
Short summary description ASUS TS300-E7/PS4 LGA 1155 (Socket H2):

ASUS TS300-E7/PS4, LGA 1155 (Socket H2), Intel, Intel® Core™ i3, E3-1200, 32 GB, 1066,1333 MHz

Long summary description ASUS TS300-E7/PS4 LGA 1155 (Socket H2):

ASUS TS300-E7/PS4. Processor socket: LGA 1155 (Socket H2), Processor family: Intel, Compatible processor series: Intel® Core™ i3. Maximum internal memory: 32 GB, Supported UDIMM clock speeds: 1066,1333 MHz. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 16 MB. LAN controller: Intel® 82574L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.