location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E510-B1395
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PX0081-M06260
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black :
The long product name of ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron G1840T, 4GB DDR3L, 500GB HDD, Wi-Fi, LAN, DVI-I, Kensington, DisplayPort, Intel HD Graphics, Windows 10
More>>>
ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black:
The official description of ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Budget Friendly, energy-efficient yet highly-productive Mini PC

- Windows 10 Home or other editions available
- Powered by 4th generation Intel® Core™Processor
- Slim and Powerful Mini PC targeting at office operation, specific industrial application
- Detachable Extension Bay design, increasing flexibility and expandability for different customer needs.
- Enhanced security with TPM, HDD password, and AI security
- ASUSPRO business solutions for optimized productivity and performance

Short summary description ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black:
This short summary of the ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS E510-B1395, 2.5 GHz, Intel® Celeron® G, G1840T, 4 GB, 500 GB, Windows 10

Long summary description ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black:
This is an auto-generated long summary of ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black based on the first three specs of the first five spec groups.

ASUS E510-B1395. Processor frequency: 2.5 GHz, Processor family: Intel® Celeron® G, Processor model: G1840T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 800 g. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® G
Processor model *
G1840T
Processor cores
2
Processor threads
2
Processor frequency *
2.5 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
2 MB
Processor cache type
L3
System bus rate
5 GT/s
Bus type
DMI
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor G1000 Series for Desktop
Processor codename
Haswell
Thermal Design Power (TDP)
35 W
Tcase
66.4 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21.3 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD size
2.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
Yes
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Design
Chassis type *
Mini PC
Volume
1 L
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H81
Audio output channels
8.1 channels
Product type *
Mini PC
Software
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR1KA
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
80801
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Certificates
Certification
BSMI/CB/CE/FCC/UL/Energy Star/CSA
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
185 mm
Depth *
210 mm
Height *
27 mm
Weight *
800 g
Package width
309 mm
Package depth
91 mm
Package height
247 mm
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:37:36
Uk has collected 1 expert review for ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%