"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127" "","","33447640","","ASUS","90PX0081-M06260","33447640","","PCs/Workstations","153","","","E510-B1395","20240307153452","ICECAT","1","19098","https://images.icecat.biz/img/gallery/33479708_8715731554.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33479708_8715731554.jpg","https://images.icecat.biz/img/gallery_mediums/img_33479708_medium_1484127476_5061_20469.jpg","https://images.icecat.biz/img/gallery_thumbs/33479708_8715731554.jpg","","","ASUS E510-B1395 Intel® Celeron® G G1840T 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Mini PC Black","Intel Celeron G1840T, 4GB DDR3L, 500GB HDD, Wi-Fi, LAN, DVI-I, Kensington, DisplayPort, Intel HD Graphics, Windows 10","ASUS E510-B1395, 2.5 GHz, Intel® Celeron® G, G1840T, 4 GB, 500 GB, Windows 10","ASUS E510-B1395. Processor frequency: 2.5 GHz, Processor family: Intel® Celeron® G, Processor model: G1840T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 800 g. Product colour: Black","Budget Friendly, energy-efficient yet highly-productive Mini PC\n\n- Windows 10 Home or other editions available\n- Powered by 4th generation Intel® Core™Processor\n- Slim and Powerful Mini PC targeting at office operation, specific industrial application\n- Detachable Extension Bay design, increasing flexibility and expandability for different customer needs.\n- Enhanced security with TPM, HDD password, and AI security\n- ASUSPRO business solutions for optimized productivity and performance","https://images.icecat.biz/img/gallery/33479708_8715731554.jpg","500x500","","","","","","","","","","","","Processor","Processor family: Intel® Celeron® G","Processor manufacturer: Intel","Processor model: G1840T","Processor frequency: 2.5 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 1150 (Socket H3)","Processor cache: 2 MB","Processor cache type: L3","System bus rate: 5 GT/s","Bus type: DMI","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Celeron Processor G1000 Series for Desktop","Processor codename: Haswell","Thermal Design Power (TDP): 35 W","Tcase: 66.4 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: C0","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333 MHz","Memory bandwidth supported by processor (max): 21.3 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory slots: 2x DIMM","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD size: 2.5""","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.7 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","DVI port: Yes","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","DC-in jack: Yes","Design","Chassis type: Mini PC","Product colour: Black","Volume: 1 L","VESA mounting: Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Mini PC","Motherboard chipset: Intel® H81","Audio output channels: 8.1 channels","Software","Operating system installed: Windows 10","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): No","Intel® Secure Key: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SR1KA","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013A","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Processor ARK ID: 80801","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Conflict-Free processor: Yes","Power","Power supply: 65 W","Certificates","Certification: BSMI/CB/CE/FCC/UL/Energy Star/CSA","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 185 mm","Depth: 210 mm","Height: 27 mm","Weight: 800 g","Package width: 309 mm","Package depth: 91 mm","Package height: 247 mm","Packaging content","Display included: No"