ASUS EeeBox PC EB1037, 2 GHz, Intel® Celeron®, J1900, 4 GB, 500 GB, Windows 8
ASUS EeeBox PC EB1037. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: Windows 8, Operating system architecture: 64-bit. Product type: Mini PC. Weight: 690 g. Product colour: Black