ASUS Vivo AiO A6521DAK-BA028T, 60.5 cm (23.8"), Full HD, AMD Ryzen™ 7, 8 GB, 512 GB, Windows 10 Home
ASUS Vivo AiO A6521DAK-BA028T. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 7, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Gold