ASUS logo

ASUS Zen AiO Z272SDK-BA004R Intel® Core™ i7 i7-8700T 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13236
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Zen AiO Z272SDK-BA004R Intel® Core™ i7 i7-8700T 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Blue:

ASUS Zen AiO Z272SDK-BA004R, 68.6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 2.51 TB, Windows 10 Pro

Long summary description ASUS Zen AiO Z272SDK-BA004R Intel® Core™ i7 i7-8700T 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Blue:

ASUS Zen AiO Z272SDK-BA004R. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.