ASUS logo

ASUS Vivo AiO V222GBK-WA007D Intel® Celeron® J4005 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® MX110 FreeDOS Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5638
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivo AiO V222GBK-WA007D Intel® Celeron® J4005 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® MX110 FreeDOS Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V222GBK-WA007D, 54.6 cm (21.5"), Full HD, Intel® Celeron®, 4 GB, 500 GB, FreeDOS

Long summary description ASUS Vivo AiO V222GBK-WA007D Intel® Celeron® J4005 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® MX110 FreeDOS Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V222GBK-WA007D. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® MX110. Built-in camera. Operating system installed: FreeDOS. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.