ASUS Zen AiO Pro Z240ICGT-GJ081X, 60.5 cm (23.8"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Home
ASUS Zen AiO Pro Z240ICGT-GJ081X. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Gold